Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.46
Compact package |
Direct PWM seed control |
BTL soft switched drive |
Lock protection without external capacitor |
Low duty start up function |
FG output |
Type | Driver |
---|---|
Power Supply Voltage (Max.) [V] | 14 |
Power Supply Voltage (Min.) [V] | 3.3 |
Vcc (Max.)[V] | 15 |
Iout (Max.)[A] | 0.8 |
Drive Type | BTL |
Speed Control | DC/PWM |
Standby mode | - |
FG/AL Signal | FG |
Number of phase | Single-phase |
Power supply | 5V / 12V |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 2.9x4 (t=0.9) |
Data Sheet |
---|
BD6967FVM Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Motor Driver, -40 To 105Deg C | Newark Electronics |
Single-Phase Full Wave Fan Motor Driver 3.3V to 14V 10-Pin MSOP T/R | Avnet America |
MOTOR DRIVER, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BD6967FVM-TR?
Additional datasheets, footprints and schematics for BD6967FVM-TR are listed on our Part Details page. You can also find images and similar parts to BD6967FVM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6967FVM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6967FVM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD6967FVM-TR fall under?
The BD6967FVM-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD6967FVM-TR when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6967FVM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD6967FVM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD6967FVM-TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD6967FVM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6967FVM-TR often in real-time on the comparison pages.
What if I can't find stock of BD6967FVM-TR?
You can fill out our help required form which you can use to request a quote for BD6967FVM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.