Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Rated output current (DC) 1.0A |
Low ON resistance DMOS output |
PALA-IN drive mode |
PWM constant current (other oscillation) Built-in spike noise cancel function (external noise filter is unnecessary) |
Full-, half (two kinds)-, quarter-step functionality |
Current decay mode switch (linearly variable FAST/SLOW DECAY ratio) |
Power save function |
Built-in logic input pull-down resistor |
Thermal shutdown circuit (TSD) |
Over-current protection circuit (OCP) |
Under voltage lock out circuit (UVLO) |
Over voltage lock out circuit (OVLO) |
Ghost Supply Prevention (protects against malfunction when power supply is disconnected) |
Microminiature, ultra-thin and high |
Power Supply Voltage (Max.) [V] | 28 |
---|---|
Power Supply Voltage (Min.) [V] | 19 |
Vcc (Max.)[V] | 36 |
Iout (Max.)[A] | 1 |
Iout Peak (Max.)[A] | 1 |
Output On Resistance (Typ.)[Ω] | 1.5 |
Step | to 1 / 4 |
MIX DECAY Function | - |
Single power supply input | Yes |
Automotive class | No |
Interface | PARA-IN |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 6.5x6.4 (t=1) |
Data Sheet |
---|
BD68610EFV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Motor Driver, Stepper, -25 To 85Deg C | Newark Electronics |
 36V/1A output current stepping motor driver | Avnet America |
MOTOR DRIVER, STEPPER, -25 TO 85DEG C | element14 |
?36V/1A output current stepping motor driver | Avnet Asia |
Where can I find additional details, specifications and documents for a BD68610EFV-E2?
Additional datasheets, footprints and schematics for BD68610EFV-E2 are listed on our Part Details page. You can also find images and similar parts to BD68610EFV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD68610EFV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD68610EFV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD68610EFV-E2 fall under?
The BD68610EFV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD68610EFV-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD68610EFV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD68610EFV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD68610EFV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD68610EFV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD68610EFV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD68610EFV-E2?
You can fill out our help required form which you can use to request a quote for BD68610EFV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.