Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Transition Frequency ft | - |
Power Dissipation Pd | 40W |
DC Collector Current | -4A |
DC Current Gain hFE | 750hFE |
Transistor Case Style | SOT-32 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, PNP, -60V, -4A, SOT-32-3 | Farnell |
Trans, Pnp, -60V, -4A, 150Deg C, 40W | Newark Electronics |
Where can I find additional details, specifications and documents for a BD678A?
Additional datasheets, footprints and schematics for BD678A are listed on our Part Details page. You can also find images and similar parts to BD678A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD678A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD678A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD678A fall under?
The BD678A is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD678A when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD678A you can contact the distributor directly for product support, shipping queries etc.
Is the BD678A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD678A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BD678A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD678A often in real-time on the comparison pages.
What if I can't find stock of BD678A?
You can fill out our help required form which you can use to request a quote for BD678A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.