Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
4-channels H-Bridge driver for Full-On Drive (ON resistance=1.2ΩTyp.) |
2-channels H-Bridge driver for Peak current control PWM Current Drive Mode (ON resistance=1.2ΩTyp.) |
Built-in peak current control PWM Constant-Current Driver |
Built-in charge pump circuit for the upper DMOS gate drive |
Serial interface 3-line bus control input |
Drive mode switching function (EN / IN Mode or IN / IN Mode) |
UVLO (Under Voltage Lockout Protection) |
Built-in TSD (Thermal Shut Down) circuit |
Standby current consumption 0μA Typ. |
48PIN QFP Package (9.0mm×9.0mm×1.60mm Max.) |
Usage | DSC |
---|---|
Number of Channels | 6 |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 75 |
Package Size [mm] | 9x9 (t=1.6) |
Data Sheet |
---|
BD6753KV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
REACH SVHC Non-use Declaration |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Motor Driver, -25 To 75Deg C | Newark Electronics |
Stepper Motor Driver 3.3V 48-Pin VQFP-C | Avnet America |
MOTOR DRIVER, -25 TO 75DEG C | Farnell |
Where can I find additional details, specifications and documents for a BD6753KV?
Additional datasheets, footprints and schematics for BD6753KV are listed on our Part Details page. You can also find images and similar parts to BD6753KV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6753KV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6753KV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD6753KV fall under?
The BD6753KV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD6753KV when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6753KV you can contact the distributor directly for product support, shipping queries etc.
Is the BD6753KV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD6753KV have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD6753KV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6753KV often in real-time on the comparison pages.
What if I can't find stock of BD6753KV?
You can fill out our help required form which you can use to request a quote for BD6753KV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.