Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
High efficiency PWM step-up DC/DC converter(fsw=typ 1.25MHz, 0.60MHz to 1.6MHz) |
High accuracy & good matching current drivers 4ch (MAX100mA/ch) |
Integrated 50V power Nch MOSFET |
Soft Start function |
Drive up to 10 LEDs in series, 4 strings in parallel |
Various safety functions |
Over-voltage protection |
External SBD open detect / Output Short protection |
Over current limit |
CH Terminal open / GND short protect |
CH over voltage protect / LED short protect |
Thermal shutdown |
UVLO |
ISET short protection |
Topology | Boost |
---|---|
Vin(Min.)[V] | 6 |
Vin(Max.)[V] | 27 |
Output Current(Max.)[mA] | 400 |
Per Channel Drive(Max.)[mA] | 100 |
Switch Current Limit(Typ.)[A] | 2.5 |
Number of Outputs | 4 |
Vout(Max.)[V] | 41 |
Frequency(Max.)[MHz] | 1.6 |
LED Configuration | 4 x 10 |
LDO | No |
Auto Luminous Control | No |
Synchronous | No |
Integrated FET | Yes |
Dimming | PWM |
Iq(Typ.)[mA] | 3.6 |
Ishutdown(Typ.)[µA] | 1.6 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x5 (t=1) |
Data Sheet |
---|
BD65D00MUV Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Led Driver, -40 To 85Deg C, Vqfn-28 | Newark Electronics |
4-Channel White LED Driver with Integrated FET for up to 40 LEDs 6V to 27V 1.6μA Quiescent Current 28-Pin VQFN T/R | Avnet America |
LED DRIVER, -40 TO 85DEG C, VQFN-28 | Farnell |
Where can I find additional details, specifications and documents for a BD65D00MUV-E2?
Additional datasheets, footprints and schematics for BD65D00MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD65D00MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD65D00MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD65D00MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD65D00MUV-E2 fall under?
The BD65D00MUV-E2 is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BD65D00MUV-E2 when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD65D00MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD65D00MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD65D00MUV-E2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD65D00MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD65D00MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD65D00MUV-E2?
You can fill out our help required form which you can use to request a quote for BD65D00MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.