Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
High efficiency PWM step-up DC/DC converter |
fSW1 = 1.1MHz(Typ.), fSW2 = 0.60MHz(Typ.) |
High accuracy & good matching current drivers (2ch) |
Soft Start function |
Drives up to 8 LEDs in series per channel |
Lower input voltage range requirement (2.7V to 5.5V) |
Topology | Boost |
---|---|
Vin(Min.)[V] | 2.7 |
Vin(Max.)[V] | 5.5 |
Number of Outputs | 2 |
Frequency(Max.)[MHz] | 1.1 |
Dimming | PWM |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 1.4x1.8 (t=0.55) |
Data Sheet |
---|
BD65B60GWL Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Led Driver, Boost, 1.1Mhz, Ucsp-12 | Newark Electronics |
LED DRIVER, BOOST, 1.1MHZ, UCSP-12 | element14 |
Where can I find additional details, specifications and documents for a BD65B60GWL-E2?
Additional datasheets, footprints and schematics for BD65B60GWL-E2 are listed on our Part Details page. You can also find images and similar parts to BD65B60GWL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD65B60GWL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD65B60GWL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD65B60GWL-E2 fall under?
The BD65B60GWL-E2 is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BD65B60GWL-E2 when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD65B60GWL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD65B60GWL-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD65B60GWL-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD65B60GWL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD65B60GWL-E2 often in real-time on the comparison pages.
What if I can't find stock of BD65B60GWL-E2?
You can fill out our help required form which you can use to request a quote for BD65B60GWL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.