Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 6Outputs |
Output Current | 25mA |
Output Voltage | 43V |
Driver Case Style | VQFN |
No. of Pins | 24Pins |
Input Voltage Min | 2.7V |
Input Voltage Max | 22V |
Switching Frequency | 1MHz |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6583 |
Device Type | LED |
Dimming Control Type | PWM |
Input Voltage | 2.7V to 22V |
LED Display Type | Discrete LED |
LED Driver Application | LCD Panel |
Operating Temperature Range | -30°C to +85°C |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
LED DRVR 72Segment 3.3V/5V/9V/12V/15V/18V 24-Pin VQFN-V EP T/R | Avnet America |
LED DRIVER, MED/LARG, VQFN024V4040 | Farnell |
Where can I find additional details, specifications and documents for a BD6583MUV-E2?
Additional datasheets, footprints and schematics for BD6583MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD6583MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6583MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6583MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD6583MUV-E2 fall under?
The BD6583MUV-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BD6583MUV-E2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6583MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD6583MUV-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD6583MUV-E2 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for BD6583MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6583MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD6583MUV-E2?
You can fill out our help required form which you can use to request a quote for BD6583MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.