Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.89
Low ON-Resistance Power DMOS output: Full-ON Drive block with 0.9Ω Typ. |
Range of motor power supply voltage: 1.8V to 16.0V |
Charge pump-less type with p-channel DMOS for the upper side transistor |
The highest performance in regard to switching speed |
Turn On Time: 200ns & Turn Off Time: 80ns |
Drive mode switch function |
Maximum output current for H-bridge: DC maximum 1.0A |
Control input pins corresponding to the signal of 1.8V system |
Built-in UVLO (Under Voltage Lockout Protection) function & TSD (Thermal Shut Down) circuit |
Standby current: 0μA Typ. |
Power Supply Voltage (Max.) [V] | 16 |
---|---|
Power Supply Voltage (Min.) [V] | 1.8 |
Vcc (Max.)[V] | 20 |
Iout (Max.)[A] | 1 |
Output On Resistance (Typ.)[Ω] | 0.9 |
Number of Motors | 2 |
VREF PWM | - |
Current Limit | - |
High Speed Drive | Yes |
Automotive class | No |
Operating Temperature (Min.)[°C] | -30 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4x4 (t=1) |
Data Sheet |
---|
BD65492MUV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Motor Driver, -30 To 85Deg C | Newark Electronics |
2-CH H-Bridge Driver 2.5V to 5.5V 24-Pin VQFN Emboss T/R | Avnet America |
MOTOR DRIVER, -30 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD65492MUV-E2?
Additional datasheets, footprints and schematics for BD65492MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD65492MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD65492MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD65492MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD65492MUV-E2 fall under?
The BD65492MUV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD65492MUV-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD65492MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD65492MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD65492MUV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD65492MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD65492MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD65492MUV-E2?
You can fill out our help required form which you can use to request a quote for BD65492MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.