Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
6
in stock
|
Buy Now | |
CoreStaff
from US$0.88
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
6
in stock
|
Buy Now | |
element14
from US$1.18
|
6
in stock
|
Buy Now | |
Rutronik
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now |
Rated output current (DC) 1.0A |
Low ON resistance DMOS output |
CLK-IN and PARA-IN drive mode |
PWM constant current (other oscillation) |
Built-in spike noise cancel function (external noise filter is unnecessary) |
Full (two kinds)-, half (three kinds)-, quarter (two kinds)-, 1/8-, 1/16-step functionality |
Freely timing excitation mode switch |
Current decay mode switch (linearly variable FAST/SLOW DECAY ratio) |
Normal rotation & reverse rotation switching function |
Power save function |
Built-in logic input pull-down resistor |
Power-on reset function |
Thermal shutdown circuit (TSD) |
Over-current protection circuit (OCP) |
Under voltage lock out circuit (UVLO) |
Over voltage lock out circuit (OVLO) |
Ghost Supply Prevention (protects against malfunction when power supply is disconnected) |
Adjacent pins short protection |
Microminiature, ultra-thin and high heat-radiation (exposed metal type) package |
Power Supply Voltage (Max.) [V] | 28 |
---|---|
Power Supply Voltage (Min.) [V] | 8 |
Vcc (Max.)[V] | 36 |
Iout (Max.)[A] | 1 |
Iout Peak (Max.)[A] | 1.5 |
Output On Resistance (Typ.)[Ω] | 1.3 |
Step | to 1 / 16 |
Automotive class | No |
Interface | CLK / PARA-IN |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x5 (t=1) |
Data Sheet |
---|
BD63910MUV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Motor Driver, -25 To 85Deg C | Newark Electronics |
MOTOR DRIVER, -25 TO 85DEG C | element14 |
StepMotDr 1,5A 36V VQFN028V5050 | Rutronik |
2-CH Stepping Motor Driver 8V to 28V 28-Pin VQFN Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD63910MUV-E2?
Additional datasheets, footprints and schematics for BD63910MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD63910MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD63910MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD63910MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD63910MUV-E2 fall under?
The BD63910MUV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD63910MUV-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD63910MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD63910MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD63910MUV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD63910MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD63910MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD63910MUV-E2?
You can fill out our help required form which you can use to request a quote for BD63910MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.