Prices starting from US$1.88
Motor Type | Stepper |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1.7A |
Output Voltage | - |
Driver Case Style | HTSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 19V |
Supply Voltage Max | 28V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Motor Driver, Stepper, 1.7A, Htssop-28 | Newark Electronics |
MOTOR DRIVER, STEPPER, 1.7A, HTSSOP-28 | element14 |
BD63847EFV Series 28 V 2 A Bipolar Stepping Motor Driver - HTSSOP-28 | Future Electronics |
Bipolar Stepper Motor Driver 24V 28-Pin HTSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD63847EFV-E2?
Additional datasheets, footprints and schematics for BD63847EFV-E2 are listed on our Part Details page. You can also find images and similar parts to BD63847EFV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD63847EFV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD63847EFV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD63847EFV-E2 fall under?
The BD63847EFV-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BD63847EFV-E2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD63847EFV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD63847EFV-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD63847EFV-E2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for BD63847EFV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD63847EFV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD63847EFV-E2?
You can fill out our help required form which you can use to request a quote for BD63847EFV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.