Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
100
in stock
|
Buy Now | |
CoreStaff
from US$0.71
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
-
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
element14
from US$1.05
|
-
|
Buy Now |
Low ON-Resistance Power DMOS output: Full-ON Drive block with 0.45Ω Typ. |
Range of motor power supply voltage: 2.0V to 9.0V |
Charge pump-less type with p-channel DMOS for the upper side transistor |
The highest performance in regard to switching speed |
Turn On Time: 200ns & Turn Off Time: 60ns |
Drive mode switch function |
Maximum output current for H-bridge: DC maximum 1.0A |
Built-in UVLO (Under Voltage Lockout Protection) function & TSD (Thermal Shut Down) circuit |
Standby current: 0μA Typ. |
Subminiature 9PIN Wafer-level CSP (Chip Size Package) : 1.6mm×1.6mm×0.55mm Max. |
Usage | DSC with Single-lens |
---|---|
Number of Channels | 1 |
Operating Temperature (Min.)[°C] | -30 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
BD6376GUL Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Motor Driver, -30 To 85Deg C | Newark Electronics |
Motor Driver DMOS Parallel 9-VCSP50L1 (1.6x1.6) | Future Electronics |
1-CH H-Bridge Motor Driver 2.5V to 3.6V 9-Pin VCSP50L1 Emboss T/R | Avnet America |
MOTOR DRIVER, -30 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD6376GUL-E2?
Additional datasheets, footprints and schematics for BD6376GUL-E2 are listed on our Part Details page. You can also find images and similar parts to BD6376GUL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6376GUL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6376GUL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD6376GUL-E2 fall under?
The BD6376GUL-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD6376GUL-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6376GUL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD6376GUL-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD6376GUL-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD6376GUL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6376GUL-E2 often in real-time on the comparison pages.
What if I can't find stock of BD6376GUL-E2?
You can fill out our help required form which you can use to request a quote for BD6376GUL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.