Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
59
in stock
|
Buy Now | |
CoreStaff
from US$0.84
|
1,969
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
59
in stock
|
Buy Now | |
element14
from US$0.79
|
59
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 700mA |
Output Voltage | 7V |
Driver Case Style | VSON |
No. of Pins | 10Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 95°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Motor Driver, Bldc, -25 To 95Deg C | Newark Electronics |
MOTOR DRIVER, BLDC, -25 TO 95DEG C | element14 |
3-Phase Brushless DC Motor Driver 2.2V to 5.5V 10-Pin VSON Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD6326NUX-E2?
Additional datasheets, footprints and schematics for BD6326NUX-E2 are listed on our Part Details page. You can also find images and similar parts to BD6326NUX-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6326NUX-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6326NUX-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD6326NUX-E2 fall under?
The BD6326NUX-E2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD6326NUX-E2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6326NUX-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD6326NUX-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD6326NUX-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD6326NUX-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6326NUX-E2 often in real-time on the comparison pages.
What if I can't find stock of BD6326NUX-E2?
You can fill out our help required form which you can use to request a quote for BD6326NUX-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.