Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified (Grade 1) |
Built-in Automatic Lead Angle Function |
Built-in Speed Feed-back Function |
180° Commutation Sine Wave Drive (2-phase Modulation) |
Built-in Charge Pump |
Forward Rotation / Reverse Rotation Switch Function |
Variable Speed Control, Standby Command Function(PWM / DC Input Support) |
Selectable Output Modes / Dead Time |
Soft Start, Soft Stop Setup Function |
Built-in Protective Functions Over Voltage Protection (OVP), Under Voltage Lockout(UVLO), Over Current Limit (OCL), Over Current Protection (OCP), Lock Protection (LOCK), Thermal Shutdown (TSD), External Parts Thermal Shutdown (EXTSD), Abnormal Hall Input Detection (HALLERR) |
Usage | Air-Conditioner, Battery Cooling |
---|---|
Type | Pre-Driver |
Vcc (Max.)[V] | 50 |
Power Supply Voltage (Max.) [V] | 18 |
Power Supply Voltage (Min.) [V] | 6.5 |
Commutation Logic[°] | 180 |
Sensor Type | 3 sensor |
External FET | N+N |
Speed Control Input | DC/PWM |
For Fan Motor | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 12x12 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD63030EKV-C Data Sheet |
Application Note |
---|
EMC Design Guideline |
Design Guide and Example of Stencil for Exposed Pad |
Reference Design |
---|
REFMOT003-EVK-001 EMC Test Report |
REFMOT003-EVK-002 EMC Test Report |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Motor Driver, -40 To 125Deg C Rohs Compliant: Yes |Rohm BD63030EKV-CE2 | Newark Electronics |
3-Phase Brushless Motor Driver 6.5V to 18V 64-Pin HTQFP Emboss T/R | Avnet America |
MOTOR DRIVER, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a BD63030EKV-CE2?
Additional datasheets, footprints and schematics for BD63030EKV-CE2 are listed on our Part Details page. You can also find images and similar parts to BD63030EKV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD63030EKV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD63030EKV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD63030EKV-CE2 fall under?
The BD63030EKV-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD63030EKV-CE2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD63030EKV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD63030EKV-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD63030EKV-CE2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD63030EKV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD63030EKV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD63030EKV-CE2?
You can fill out our help required form which you can use to request a quote for BD63030EKV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.