Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.89
Driving with Nch-Nch MOS Transistors |
PWM Control Mode (Low Side Arm Switching) |
Built-in Power-saving Circuit |
Direction of Rotation Change Function |
Short Brake Function |
FG Output (Open drain) |
Built-in Protection Circuit for Current Limit, Thermal Shutdown, Under Voltage Lockout, Over Voltage Lockout, Motor Lock Protection |
Usage | OA machines |
---|---|
Type | Pre-Driver |
Vcc (Max.)[V] | 33 |
Power Supply Voltage (Max.) [V] | 26.4 |
Power Supply Voltage (Min.) [V] | 8 |
Commutation Logic[°] | 120 |
Sensor Type | 3 sensor |
External FET | N+N |
Speed Control Input | PWM |
For Fan Motor | - |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x5 (t=1) |
Data Sheet |
---|
BD63002AMUV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
3Ph Drv 28V 2A VQFN028V5050 | Rutronik |
Motor Driver, -40 To 85Deg C | Newark Electronics |
3-phase brushless motor pre-driver | Future Electronics |
Motor Driver 3-Phase Brushless 33V 28-Pin VQFN0 Emboss T/R | Avnet America |
MOTOR DRIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD63002AMUV-E2?
Additional datasheets, footprints and schematics for BD63002AMUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD63002AMUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD63002AMUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD63002AMUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD63002AMUV-E2 fall under?
The BD63002AMUV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD63002AMUV-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD63002AMUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD63002AMUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD63002AMUV-E2 have stock available?
Authorised distributors including CoreStaff, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD63002AMUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD63002AMUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD63002AMUV-E2?
You can fill out our help required form which you can use to request a quote for BD63002AMUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.