Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
No stock
|
Buy Now | |
Future Electronics
from US$1.89
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$1.18
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.21
|
1,997
in stock
|
Buy Now | |
Chip One Stop
from US$2.38
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
element14
from US$1.98
|
-
|
Buy Now | |
Farnell
from US$2.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on-resistance DMOS, rated output current 0.8A |
PARALLEL-IN drive |
QUARTER STEP |
Power-saving function |
TSD(Thermal Shutdown) circuit |
OCP(Over Current Protection) circuit |
UVLO(Under Voltage Locked Out) circuit |
OVLO(Under Voltage Locked Out) circuit |
One power supply system 36V |
Power Supply Voltage (Max.) [V] | 28 |
---|---|
Power Supply Voltage (Min.) [V] | 19 |
Vcc (Max.)[V] | 36 |
Iout (Max.)[A] | 0.8 |
Output On Resistance (Typ.)[Ω] | 2.8 |
Step | to 1 / 4 |
MIX DECAY Function | - |
Single power supply input | Yes |
Automotive class | No |
Interface | PARA-IN |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 7.8x7.6 (t=1) |
Data Sheet |
---|
BD6290EFV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
BD6290 Series 28 V 0.8 A Half Bridge Stepper Motor Driver - HTSSOP-B24 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
BD6290EFV-E2, Motor Driver, HTSSOP-24 | RS |
Stepper Motor Driver, Htssop-B24 | Newark Electronics |
Bipolar Stepper Motor 24V 24-Pin HTSSOP-B T/R | Avnet America |
STEPPER MOTOR DRIVER, HTSSOP-B24 | element14 |
Where can I find additional details, specifications and documents for a BD6290EFV-E2?
Additional datasheets, footprints and schematics for BD6290EFV-E2 are listed on our Part Details page. You can also find images and similar parts to BD6290EFV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6290EFV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6290EFV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD6290EFV-E2 fall under?
The BD6290EFV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD6290EFV-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6290EFV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD6290EFV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD6290EFV-E2 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Transfer Multisort Elektronik, Chip One Stop and RS have stock available or on a lead time for BD6290EFV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6290EFV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD6290EFV-E2?
You can fill out our help required form which you can use to request a quote for BD6290EFV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.