Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.58
|
926
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
1,775
in stock
|
Buy Now | |
CoreStaff
from US$2.35
|
900
in stock
|
Buy Now | |
Future Electronics
from US$3.80
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
element14
from US$4.09
|
-
|
Buy Now | |
Farnell
from US$3.50
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Built-in one channel driver |
Low standby current |
Supports PWM control signal input (20kHz to 100kHz) |
Cross-conduction prevention circuit |
Four protection circuits provided: OCP, OVP, TSD, UVLO and SAP |
Power Supply Voltage (Max.) [V] | 32 |
---|---|
Power Supply Voltage (Min.) [V] | 6 |
Vcc (Max.)[V] | 36 |
Iout (Max.)[A] | 3 |
Output On Resistance (Typ.)[Ω] | 1 |
Number of Motors | 1 |
VREF PWM | - |
Current Limit | - |
High Speed Drive | - |
Automotive class | No |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 9.395x10.54 (t=2.005) |
Data Sheet |
---|
BD62321HFP Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
H-Bridge motor driver,36V,3A,HRP7 | RS |
Non AECQ Bruch Motor Drivers | Future Electronics |
H-Bridge Driver 8-Pin(7+Tab) HRP T/R | Avnet America |
MOTOR DRIVER, -40 TO 85DEG C | Farnell |
Motor Driver, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a BD62321HFP-TR?
Additional datasheets, footprints and schematics for BD62321HFP-TR are listed on our Part Details page. You can also find images and similar parts to BD62321HFP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD62321HFP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD62321HFP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD62321HFP-TR fall under?
The BD62321HFP-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD62321HFP-TR when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD62321HFP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD62321HFP-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD62321HFP-TR have stock available?
Authorised distributors including Chip One Stop, RS, CoreStaff, Future Electronics and Avnet America have stock available or on a lead time for BD62321HFP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD62321HFP-TR often in real-time on the comparison pages.
What if I can't find stock of BD62321HFP-TR?
You can fill out our help required form which you can use to request a quote for BD62321HFP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.