Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Low standby current |
Compatible with PWM control signal input (20k to 100kHz) |
PWM duty control via V |
REF |
voltage setting terminal |
Cross-conduction prevention circuit |
Four protection circuits provided: OCP, OVP, TSD and UVLO |
Power Supply Voltage (Max.) [V] | 5.5 |
---|---|
Power Supply Voltage (Min.) [V] | 3 |
Vcc (Max.)[V] | 7 |
Iout (Max.)[A] | 2 |
Output On Resistance (Typ.)[Ω] | 0.5 |
Number of Motors | 1 |
VREF PWM | Yes |
Current Limit | - |
High Speed Drive | - |
Automotive class | No |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 13.6x7.8 (t=2.11) |
Data Sheet |
---|
BD6212FP Data Sheet |
Application Note |
---|
BD62xx Series |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
H-bridge driver,7V.2.0A,1ch,HSOP25 | RS |
H-Br 0.5A 7V HSOP25 SMD | Rutronik |
1-CH H-Bridge Motor Driver 3V to 5.5V 25-Pin HSOP Emboss T/R | Avnet America |
IC, H-BRIDGE DRIVER, 7V, 1CH, 2A | Farnell |
Where can I find additional details, specifications and documents for a BD6212FP-E2?
Additional datasheets, footprints and schematics for BD6212FP-E2 are listed on our Part Details page. You can also find images and similar parts to BD6212FP-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6212FP-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6212FP-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6212FP-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD6212FP-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD6212FP-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Rutronik and Avnet America have stock available or on a lead time for BD6212FP-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6212FP-E2 often in real-time on the comparison pages.
What if I can't find stock of BD6212FP-E2?
You can fill out our help required form which you can use to request a quote for BD6212FP-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.