Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.81
Single Power Supply Input (rated voltage of 36V) |
Rated Output Current (peak) 2.0A(3.0A) |
Low ON-Resistance DMOS Output |
Forward, Reverse, Brake, Open |
External PWM Control |
Driver for DC Brush Motor |
Built-in logic input pull-down resistor |
Cross-conduction Prevention Circuit |
Thermal Shutdown Circuit (TSD) |
Over-current Protection Circuit (OCP) |
Under Voltage Lock out Circuit (UVLO) |
Over Voltage Lock out Circuit (OVLO) |
Ghost Supply Prevention (protects against malfunction when power supply is disconnected) |
Adjacent Pins Short Protection |
Inverted Mounting Protection |
HTSOP-J8 package |
Power Supply Voltage (Max.) [V] | 28 |
---|---|
Power Supply Voltage (Min.) [V] | 8 |
Vcc (Max.)[V] | 36 |
Iout (Max.)[A] | 2 |
Iout Peak (Max.)[A] | 3 |
Output On Resistance (Typ.)[Ω] | 0.65 |
Number of Motors | 1 |
VREF PWM | - |
Current Limit | - |
High Speed Drive | - |
Automotive class | No |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4.9x6 (t=1) |
Data Sheet |
---|
BD62120AEFJ Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
HTSOP-J8 Package Thermal Resistance Information (A) |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Non AECQ Bruch Motor Drivers | Future Electronics |
1-CH DC Brush Motor Drivers 8V to 28V 8-Pin HTSOP-J Emboss T/R | Avnet America |
MOTOR DRIVER, -25 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BD62120AEFJ-E2?
Additional datasheets, footprints and schematics for BD62120AEFJ-E2 are listed on our Part Details page. You can also find images and similar parts to BD62120AEFJ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD62120AEFJ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD62120AEFJ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD62120AEFJ-E2 fall under?
The BD62120AEFJ-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD62120AEFJ-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD62120AEFJ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD62120AEFJ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD62120AEFJ-E2 have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for BD62120AEFJ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD62120AEFJ-E2 often in real-time on the comparison pages.
What if I can't find stock of BD62120AEFJ-E2?
You can fill out our help required form which you can use to request a quote for BD62120AEFJ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.