Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
180° Sinusoidal Commutation Logic |
PWM Control (Upper and lower arm switching) |
Phase control supported from 0° to +40° at 1° intervals |
Rotational Direction Switch |
FG signal output with pulse number switch (4 or 12 compatible with 8-pole motor interface) |
VREG Output (5V/30mA) |
Protection Circuits Provided: OCP, TSD, UVLO, MLP and the external fault input |
Usage | Air-Conditioner |
---|---|
Type | Controller |
Vcc (Max.)[V] | 20 |
Power Supply Voltage (Max.) [V] | 18 |
Power Supply Voltage (Min.) [V] | 10 |
Commutation Logic[°] | 180 |
Sensor Type | 3 sensor |
External FET | N+N |
Speed Control Input | DC |
For Fan Motor | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 110 |
Package Size [mm] | 10x7.8 (t=2.1) |
Data Sheet |
---|
BD62017AFS Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Motor Driver, -40 To 110Deg C | Newark Electronics |
3-Phase Brushless DC Motor Driver 10V to 18V 24-Pin SSOP-A Emboss T/R | Avnet America |
MOTOR DRIVER, -40 TO 110DEG C | element14 |
Where can I find additional details, specifications and documents for a BD62017AFS-E2?
Additional datasheets, footprints and schematics for BD62017AFS-E2 are listed on our Part Details page. You can also find images and similar parts to BD62017AFS-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD62017AFS-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD62017AFS-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD62017AFS-E2 fall under?
The BD62017AFS-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD62017AFS-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD62017AFS-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD62017AFS-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD62017AFS-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD62017AFS-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD62017AFS-E2 often in real-time on the comparison pages.
What if I can't find stock of BD62017AFS-E2?
You can fill out our help required form which you can use to request a quote for BD62017AFS-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.