Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
100
in stock
|
Buy Now | |
element14
from US$0.94
|
100
in stock
|
Buy Now | |
CoreStaff
from US$0.64
|
46
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Pre driver for external power MOS FET |
Speed controllable by PWM / DC voltage |
Minimum output duty limit |
Input / output duty slope adjustment |
Silent drive by the PWM soft switching |
Lead angle setting |
Soft start |
Standby mode |
Current limit |
Lock protection and automatic restart |
Rotation speed pulse signal (FG), Lock alarm signal (AL) selectable |
Drive PWM frequency selectable (50kHz/25kHz) |
Type | Pre Driver |
---|---|
Power Supply Voltage (Max.) [V] | 38 |
Power Supply Voltage (Min.) [V] | 4.5 |
Vcc (Max.)[V] | 40 |
Drive Type | Pseudo Sine Wave |
Speed Control | DC/PWM |
Standby mode | Yes |
FG/AL Signal | FG/AL |
Usage | General |
Number of phase | Single-phase |
Power supply | to 24V |
Channel | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 4x4 (t=1) |
Data Sheet |
---|
BD61250MUV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Motor Driver, -40 To 105Deg C | Newark Electronics |
MOTOR DRIVER, -40 TO 105DEG C | element14 |
Brushless DC Motor Driver 4.5V to 36V 24-Pin VQFN-V Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD61250MUV-E2?
Additional datasheets, footprints and schematics for BD61250MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD61250MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD61250MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD61250MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD61250MUV-E2 fall under?
The BD61250MUV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD61250MUV-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD61250MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD61250MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD61250MUV-E2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and CoreStaff have stock available or on a lead time for BD61250MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD61250MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD61250MUV-E2?
You can fill out our help required form which you can use to request a quote for BD61250MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.