Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.49
SSOP Small Package |
Driver Including Power DMOSFET |
Speed Controllable by DC / PWM Input |
I/O Duty Slope Adjust |
PWM Soft Switching |
Current Limit |
Start Duty Assist |
Lock Protection and Automatic Restart |
Quick Start |
Rotation Speed Pulse Signal (FG) Output |
Type | Driver |
---|---|
Power Supply Voltage (Max.) [V] | 16 |
Power Supply Voltage (Min.) [V] | 5.5 |
Vcc (Max.)[V] | 18 |
Iout (Max.)[A] | 1.2 |
Drive Type | Pseudo Sine Wave |
Speed Control | DC/PWM |
Standby mode | - |
FG/AL Signal | FG |
Usage | General |
Number of phase | Single-phase |
Power supply | 5.5 to 16 |
Channel | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 5x6.4 (t=1.35) |
Data Sheet |
---|
BD61243FV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Motor Driver, -40 To 105Deg C | Newark Electronics |
Brushless DC Motor Driver 5.5V to 16V 14-Pin SSOP-B Emboss T/R | Avnet America |
MOTOR DRIVER, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BD61243FV-GE2?
Additional datasheets, footprints and schematics for BD61243FV-GE2 are listed on our Part Details page. You can also find images and similar parts to BD61243FV-GE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD61243FV-GE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD61243FV-GE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD61243FV-GE2 fall under?
The BD61243FV-GE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD61243FV-GE2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD61243FV-GE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD61243FV-GE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD61243FV-GE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD61243FV-GE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD61243FV-GE2 often in real-time on the comparison pages.
What if I can't find stock of BD61243FV-GE2?
You can fill out our help required form which you can use to request a quote for BD61243FV-GE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.