Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
28V (max) overvoltage protection |
Low quiescent current (45μA) |
Low Ron (125mΩ) FET |
Overvoltage lockout (OVLO) circuit |
Undervoltage lockout (UVLO) circuit |
Internal 2msec start up delay |
Overcurrent protection circuit |
8) Compact package: VCSP50L1(1.6mm x 1.6mm, t=0.55mm) |
Supply Voltage(Max.)[V] | 30 |
---|---|
ON Resistance [mΩ] | 125 |
Over Current Detect [A] | Min. 1.2 |
Operating Temperature (Min.)[°C] | -35 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
BD6041GUL Data Sheet |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Batt Protector, Li-Ion, -35 To 85Deg C | Newark Electronics |
Dual Output 28 V 90 uA Internal FET Overvoltage Protection Controller | Future Electronics |
Charger Protection 9-Pin VCSP T/R | Avnet America |
BATT PROTECTOR, LI-ION, -35 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD6041GUL-E2?
Additional datasheets, footprints and schematics for BD6041GUL-E2 are listed on our Part Details page. You can also find images and similar parts to BD6041GUL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6041GUL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6041GUL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD6041GUL-E2 fall under?
The BD6041GUL-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Battery Management > Battery Protector ICs.
Can I view similar or alternative parts?
You can view similar parts to BD6041GUL-E2 when available in the Battery Protector ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6041GUL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD6041GUL-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD6041GUL-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for BD6041GUL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6041GUL-E2 often in real-time on the comparison pages.
What if I can't find stock of BD6041GUL-E2?
You can fill out our help required form which you can use to request a quote for BD6041GUL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.