Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Rated Output Current(DC)1.5A |
Low ON Resistance DMOS Output |
CLK-IN Drive Mode |
PWM Constant Current (the other excitation method) |
Built-in Spike Noise Blanking Function (external noise filter is unnecessary) |
Full-, Half-, Quarter-, 1/16 Step Functionality |
Free Timing Excitation Mode Switch |
Current Decay Mode Switch Function(linearly variable FAST/SLOW DECAY ratio) |
Normal Rotation and Reverse Rotation Switching Function |
Power Save Function |
Built-in Logic Input Pull-down Resistor |
Power-on Reset Function |
Thermal Shutdown Circuit (TSD) |
Over-current Protection Circuit(OCP) |
Under Voltage Lock Out Circuit (UVLO) |
Over Voltage Lock Out Circuit (OVLO) |
Ghost Supply Prevention (protects against malfunction when power supply is disconnected) |
Adjacent Pins Short Protection |
Power Supply Voltage (Max.) [V] | 28 |
---|---|
Power Supply Voltage (Min.) [V] | 8 |
Vcc (Max.)[V] | 36 |
Iout (Max.)[A] | 1.5 |
Iout Peak (Max.)[A] | 2 |
Output On Resistance (Typ.)[Ω] | 0.55 |
Step | to 1 / 16 |
MIX DECAY Function | Yes |
Single power supply input | Yes |
Automotive class | No |
Interface | PARA-IN |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 13.6x7.8 (t=2.11) |
Data Sheet |
---|
BD60223FP Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Motor Driver, -25 To 85Deg C | Newark Electronics |
MOTOR DRIVER, -25 TO 85DEG C | element14 |
Motor Driver/Controller, Stepper, 8V to 28V, 28V/1.2A/2 Outputs, HSOP-25 | Avnet America |
Where can I find additional details, specifications and documents for a BD60223FP-E2?
Additional datasheets, footprints and schematics for BD60223FP-E2 are listed on our Part Details page. You can also find images and similar parts to BD60223FP-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD60223FP-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD60223FP-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD60223FP-E2 fall under?
The BD60223FP-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD60223FP-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD60223FP-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD60223FP-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD60223FP-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BD60223FP-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD60223FP-E2 often in real-time on the comparison pages.
What if I can't find stock of BD60223FP-E2?
You can fill out our help required form which you can use to request a quote for BD60223FP-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.