Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
High accuracy output voltage |
Built-in Over current protection circuit (OCP) |
Built-in Temperature protection circuit (TSD) |
Soft start function |
Breakdown Voltage(Max.)[V] | 30 |
---|---|
ch | 1 |
Vin(Min.)[V] | 6 |
Vin(Max.)[V] | 25 |
Vout (Typ.) [V] | 5.4 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 0.1 |
Circuit Current[mA] | 0.3 |
Shutdown Function | No |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | No |
Soft Start | Yes |
Load Regulation[mV] | ±1.5% (Io=0 to 100mA) |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size | 4.5x4.095 (t=1.6) |
Data Sheet |
---|
BD54FA1FP3 Data Sheet |
Application Note |
---|
BDxxFA1 Series Application Information |
BDxxFA1FP3, BDxxFA1WEFJ Series Dropout Voltage |
BDxxFA1 Series PCB Layout |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Fixed, 5.4V, 0.1A, -25 To 85Deg C | Newark Electronics |
LDO, FIXED, 5.4V, 0.1A, -25 TO 85DEG C | element14 |
LDO Regulator Pos 5.4V 100mA 3-Pin SOT-89 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD54FA1FP3-ZTL?
Additional datasheets, footprints and schematics for BD54FA1FP3-ZTL are listed on our Part Details page. You can also find images and similar parts to BD54FA1FP3-ZTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD54FA1FP3-ZTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD54FA1FP3-ZTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD54FA1FP3-ZTL fall under?
The BD54FA1FP3-ZTL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD54FA1FP3-ZTL when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD54FA1FP3-ZTL you can contact the distributor directly for product support, shipping queries etc.
Is the BD54FA1FP3-ZTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD54FA1FP3-ZTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD54FA1FP3-ZTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD54FA1FP3-ZTL often in real-time on the comparison pages.
What if I can't find stock of BD54FA1FP3-ZTL?
You can fill out our help required form which you can use to request a quote for BD54FA1FP3-ZTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.