Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Contains Digital ALC (Automatic Level Control) Function |
External Parts: 3 points |
Ultra slim type package: 9pin WL-CSP (1.8×1.8×0.55mmMax.) |
BD5460 / 61GUL (No ALC Function, Gain Fixed Goods) Pin Compatible Specs |
BD5466 / 67 / 68GUL (ALC Function, Gain Fixed Goods) Pin Compatible Specs |
Maximum Gain: 12 dB (Typ.) [during ALC operation, +12~-3dB@1dB Step] |
ALC limit level control type : Fixed type doesn’t follow up power supply |
Limit output power: 0.6W (Typ.) [VDD=3.4~5.5V, RL=8Ω] |
ALC release (recovery) time: 560ms/1dB (Typ.) |
Audio Analog Input (corresponds to single-end input / differential input) |
Output LC filter free |
Pop noise suppression circuit |
Shutdown Function (use as mute at the same time) [low shutdown current = 0.01μA (Typ.)] |
Contains protection circuit: output short, thermal shutdown, under voltage lockout (UVLO) |
Speaker Amp Type | Class D |
---|---|
Speaker Amp Outputs | 1 |
Speaker Amp Output Power(Max.)[W] | 0.6 |
Speaker Amp Input Type | Differential Single |
Vcc(Min.)[V] | 2.5 |
Vcc(Max.)[V] | 5.5 |
Iq[mA] | 3.3 |
Ext. Gain | No |
Additional Feature | ALC |
Maximum Output Gain[dB] | 12 |
Speaker Amp THD+N[%] | 0.1 |
Speaker Amp SNR[dB] | -98 |
Speaker Amp PSRR[dB] | 53 |
I/F | PORT |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 1.8x1.8 (t=0.55) |
Data Sheet |
---|
BD5465GUL Data Sheet |
User's Guide |
---|
BD27400GUL Evaluation Board Information |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Audio Power Amp, D, -40 To 85Deg C | Newark Electronics |
Audio Amp Speaker 1-CH Mono 0.6W Class-D 9-Pin WLCSP Embossed T/R | Avnet America |
AUDIO POWER AMP, D, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD5465GUL-E2?
Additional datasheets, footprints and schematics for BD5465GUL-E2 are listed on our Part Details page. You can also find images and similar parts to BD5465GUL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD5465GUL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD5465GUL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD5465GUL-E2 fall under?
The BD5465GUL-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BD5465GUL-E2 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD5465GUL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD5465GUL-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD5465GUL-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD5465GUL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD5465GUL-E2 often in real-time on the comparison pages.
What if I can't find stock of BD5465GUL-E2?
You can fill out our help required form which you can use to request a quote for BD5465GUL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.