Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.78
A high efficiency of 91% (10W + 10W output with 8Ω load), which is the highest grade in the industry and low heat-generation. |
An output of 20W + 20W (17V, with 8Ω load) is allowed without an external heat radiator. |
Driving a lowest rating load of 3.6Ω is allowed. |
Pop noise upon turning power on/off and power interruption has been reduced. |
High-quality audio muting is implemented by soft-switching technology. |
An output power limiter function limits excessive output to speakers. |
High-reliability design provided with built-in protection circuits against high temperatures, against VCC shorting and GND shorting, against reduced-voltage, and against applying DC voltage to speaker. |
8) A master/slave function allowing synchronization of multiple devices reduces beat noises. |
9) Adjustment of internal PWM sampling clock frequencies (350kHz to 500kHz) allows easy protective measures against unwanted radio emission to AM radio band. |
10) A compact back-surface heat radiation type power package is employed. |
HTSSOP-A44 (5mm × 7.5mm × 1.0mm, pitch 0.8mm) |
Speaker Amp Type | Class D |
---|---|
Speaker Amp Outputs | 2 |
Speaker Amp Output Power(Max.)[W] | 20 |
Speaker Amp Input Type | Analog Signal |
Vcc(Min.)[V] | 10 |
Vcc(Max.)[V] | 18 |
Iq[mA] | 30 |
Ext. Gain | No |
Additional Feature | Soft clip |
Maximum Output Gain[dB] | 28 |
Speaker Amp THD+N[%] | 0.1 |
I/F | Stand alone |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 18.5x9.5 (t=1) |
Data Sheet |
---|
BD5424EFS Data Sheet |
User's Guide |
---|
BD5424EFS Evaluation Board Information |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Audio Power Amp, D, -40 To 85Deg C | Newark Electronics |
AUDIO POWER AMP, D, -40 TO 85DEG C | element14 |
Audio Amp Speaker 2-CH Stereo 20W Class-D 44-Pin HTSSOP-A T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD5424EFS-E2?
Additional datasheets, footprints and schematics for BD5424EFS-E2 are listed on our Part Details page. You can also find images and similar parts to BD5424EFS-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD5424EFS-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD5424EFS-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD5424EFS-E2 fall under?
The BD5424EFS-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BD5424EFS-E2 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD5424EFS-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD5424EFS-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD5424EFS-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD5424EFS-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD5424EFS-E2 often in real-time on the comparison pages.
What if I can't find stock of BD5424EFS-E2?
You can fill out our help required form which you can use to request a quote for BD5424EFS-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.