Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now |
Threshold Voltage | 4.9V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 950mV |
Supply Voltage Max | 10V |
Reset Type | - |
Digital IC Case | SSOP |
No. of Pins | 5Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
VOLTAGE DETECTOR, AEC-Q100, 4.9V, SSOP-5 | Farnell |
Where can I find additional details, specifications and documents for a BD53E49G-MTR?
Additional datasheets, footprints and schematics for BD53E49G-MTR are listed on our Part Details page. You can also find images and similar parts to BD53E49G-MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD53E49G-MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD53E49G-MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD53E49G-MTR fall under?
The BD53E49G-MTR is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD53E49G-MTR when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD53E49G-MTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD53E49G-MTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD53E49G-MTR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BD53E49G-MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD53E49G-MTR often in real-time on the comparison pages.
What if I can't find stock of BD53E49G-MTR?
You can fill out our help required form which you can use to request a quote for BD53E49G-MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.