Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
AEC-Q100 Qualified (Grade 1) |
Nano Energy™ |
Delay Time Setting controlled by external capacitor |
Two output types (Nch open drain and CMOS output) |
Very small, lightweight and thin package |
Package SSOP5 is similar to SOT-23-5 (JEDEC) |
Under Voltage Detection Voltage [V] (typ.) | 2.9 |
---|---|
VDET Precision [%] | ±2.5 |
Reset Active Voltage Range [V] | 0.8 to 6 |
Output Types | CMOS |
Reset Delay Timer | Adjustable Delay |
Reset Active State | Low |
Manual Reset | No |
Watchdog Timer | No |
Auto Motive | Yes |
Circuit Current (ON) [µA] | 0.23 |
Circuit Current (OFF) [µA] | 0.27 |
Hysteresis Voltage [V] | VDET x 0.05 |
L Output Current (LowVol) [mA] | 1 |
L Output Current (HighVol) [mA] | 2 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 2.9x2.8 (t=1.25) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD5329G-2M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Voltage Detector, -40 To 105Deg C | Newark Electronics |
Supervisory/Voltage Detector, Active-Low, CMOS, 800mV to 6V, 2.9V Threshold, 1 Monitor, SSOP-5 | Avnet America |
VOLTAGE DETECTOR, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BD5329G-2MTR?
Additional datasheets, footprints and schematics for BD5329G-2MTR are listed on our Part Details page. You can also find images and similar parts to BD5329G-2MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD5329G-2MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD5329G-2MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD5329G-2MTR fall under?
The BD5329G-2MTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to BD5329G-2MTR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD5329G-2MTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD5329G-2MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD5329G-2MTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD5329G-2MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD5329G-2MTR often in real-time on the comparison pages.
What if I can't find stock of BD5329G-2MTR?
You can fill out our help required form which you can use to request a quote for BD5329G-2MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.