Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.74
Output current 1.0A |
Output voltage accuracy : ±1% |
Low saturation with PDMOS output |
Built-in Over Current Protection circuit (OCP) |
Built-in Thermal Shut Down circuit (TSD) |
Adoption of ceramic capacitors |
Breakdown Voltage(Max.)[V] | 35 |
---|---|
ch | 1 |
Vin(Min.)[V] | 6 |
Vin(Max.)[V] | 26.5 |
Vout (Typ.) [V] | 5 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 1 |
Circuit Current[mA] | 0.5 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
I/O Voltage Difference (Typ.)[V] | 0.3(Io=0.5A) |
Ripple Rejection [dB] | 55 |
Load Regulation[mV] | Vo x 0.01V(Io=5mA to 1A) |
Operating Temperature (Min.)[°C] | -45 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 6.5x9.5 (t=2.5) |
Data Sheet |
---|
BD50C0AWFP Data Sheet |
Application Note |
---|
BDxxC0A, BDxxD0A Series PCB Layout |
Design Guide and Example of Stencil for Exposed Pad |
TO252 Package Thermal Resistance Information |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Fixed, 5V, 1A, -40 To 105Deg C | Newark Electronics |
LDO Regulator Pos 5V 1A 5-Pin TO-252 Emboss T/R | Avnet America |
LDO, FIXED, 5V, 1A, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BD50C0AWFP-E2?
Additional datasheets, footprints and schematics for BD50C0AWFP-E2 are listed on our Part Details page. You can also find images and similar parts to BD50C0AWFP-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD50C0AWFP-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD50C0AWFP-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD50C0AWFP-E2 fall under?
The BD50C0AWFP-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD50C0AWFP-E2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD50C0AWFP-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD50C0AWFP-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD50C0AWFP-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD50C0AWFP-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD50C0AWFP-E2 often in real-time on the comparison pages.
What if I can't find stock of BD50C0AWFP-E2?
You can fill out our help required form which you can use to request a quote for BD50C0AWFP-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.