BD49K24G-TL Power Management ICs - PMIC by Rohm

2.4V, CMOS Output Type, High Accuracy Voltage Detector


ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.26
400
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.11
69
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now

Features

High accuracy detection
Ultra-low current consumption
Two output types (Nch open drain and CMOS output)
Wide Operating temperature range
Very small and low height package
Package SSOP5 is similar to SOT-23-5 (JEDEC)
Package SSOP3 is similar to SOT-23-3 (JEDEC)

Specifications

Under Voltage Detection Voltage [V] (typ.) 2.4
VDET Precision [%] ±1
Reset Active Voltage Range [V] 0.95 to 10
Output Types CMOS
Reset Delay Timer No
Reset Active State Low
Manual Reset No
Comment 1pin GND (PIN rotated)
Watchdog Timer No
Auto Motive No
Circuit Current (ON) [µA] 0.60(Vs=4.8V)
Circuit Current (OFF) [µA] 0.85(Vs=4.8V)
Hysteresis Voltage [V] Vs x 0.05
L Output Current (LowVol) [mA] 0.4
L Output Current (HighVol) [mA] 2
Operating Temperature (Min.)[°C] -40
Operating Temperature (Max.)[°C] 105
Package Size 2.9x2.8 (t=1.45)

Resources







Manufacturing Data
Factory Information



Alternative Descriptions

VOLT SUPERVISOR DETECT 2.3V TO 6V SSOP3 T/R | Avnet America
VOLTAGE DETECTOR, -40 TO 105DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD49K24G-TL?

Additional datasheets, footprints and schematics for BD49K24G-TL are listed on our Part Details page. You can also find images and similar parts to BD49K24G-TL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD49K24G-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD49K24G-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD49K24G-TL fall under?

The BD49K24G-TL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to BD49K24G-TL when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD49K24G-TL you can contact the distributor directly for product support, shipping queries etc.

Is the BD49K24G-TL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BD49K24G-TL have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Avnet America and Farnell have stock available or on a lead time for BD49K24G-TL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD49K24G-TL often in real-time on the comparison pages.

What if I can't find stock of BD49K24G-TL?

You can fill out our help required form which you can use to request a quote for BD49K24G-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay