Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.23
AEC-Q100 Qualified |
Integrated 7 channels of Power Supply for Car Audio 2 DCDC (Integrated 1 Controller) 5 REG |
1 High Side Switch channel |
Integrated Low Power Standby REG for MCU Power Supply |
REG4 Cable Impedance Compensation |
I²C Interface |
Selectable Oscillation Frequency using External Resistance |
External Clock Synchronization |
Power Supply Control Function (Power on/off Sequencer). |
Low Voltage, Over Voltage and REG4 Over Current Detect Flag |
Integrated Protection Circuitry: Over Voltage Input Protection Over Current Protection Thermal Shutdown |
ch | 7 |
---|---|
Vin1(Min.)[V] | 5.5 |
Vin1(Max.)[V] | 25 |
SW frequency(Max.)[MHz] | 0.5 |
Circuit Current(Typ.)[mA] | 5 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 18.5x9.5 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD49101AEFS-M Data Sheet |
White Paper |
---|
ISO 26262: Functional Safety Standard for Modern Road Vehicles |
Enhancing Efficiency By Reducing Converter Stages & RON In Power Management ICs |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Management Ic, Aec-Q100, Htssop-44 | Newark Electronics |
POWER MANAGEMENT IC, AEC-Q100, HTSSOP-44 | element14 |
Power Supply IC 44-Pin HTSSOP-A T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD49101AEFS-ME2?
Additional datasheets, footprints and schematics for BD49101AEFS-ME2 are listed on our Part Details page. You can also find images and similar parts to BD49101AEFS-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD49101AEFS-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD49101AEFS-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD49101AEFS-ME2 fall under?
The BD49101AEFS-ME2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to BD49101AEFS-ME2 when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD49101AEFS-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD49101AEFS-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD49101AEFS-ME2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BD49101AEFS-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD49101AEFS-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD49101AEFS-ME2?
You can fill out our help required form which you can use to request a quote for BD49101AEFS-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.