BD48L50G-TL Rohm Parts by Rohm

VOLTAGE DETECTOR -40 TO 105DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.06
2,900
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.11
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
-
Buy Now
Logo for element14
element14
from US$0.26
-
Buy Now

Specifications

Threshold Voltage 5V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 950mV
Supply Voltage Max 10V
Reset Type Active-Low Open-Drain
Digital IC Case SSOP
No. of Pins 3Pins
Delay Time -
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Voltage Detector, -40 To 105Deg C | Newark Electronics
VOLTAGE DETECTOR, -40 TO 105DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD48L50G-TL?

Additional datasheets, footprints and schematics for BD48L50G-TL are listed on our Part Details page. You can also find images and similar parts to BD48L50G-TL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD48L50G-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD48L50G-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD48L50G-TL fall under?

The BD48L50G-TL is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to BD48L50G-TL when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD48L50G-TL you can contact the distributor directly for product support, shipping queries etc.

Is the BD48L50G-TL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BD48L50G-TL have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD48L50G-TL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD48L50G-TL often in real-time on the comparison pages.

What if I can't find stock of BD48L50G-TL?

You can fill out our help required form which you can use to request a quote for BD48L50G-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay