BD4744G-TR Power Management ICs - PMIC by Rohm

4.4V, High Accuracy Voltage Detector


ROHM's bipolar reset ICs were specifically designed to prevent malfunctions in CPU and logic power supplies during ON/OFF switching or momentary interruptions. The 3-terminal configuration (supply, Ground, and reset output) enables detection of various system voltages as well as reset signal output. Additional features include a compact package and low current consumption, making them ideal for portable devices. The entire series is of course both lead-free and RoHS-compliant.

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.12
3,040
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.20
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now

Features

Broad lineup available in different detection voltages : 1.9V to 4.6V (0.1V increments)
High detection voltage accuracy : ±1%
Low current consumption

Specifications

Under Voltage Detection Voltage [V] (typ.) 4.4
VDET Precision [%] ±1
Reset Active Voltage Range [V] 0.85 to 10
Output Types Open collector
Reset Delay Timer No
Reset Active State Low
Manual Reset No
Watchdog Timer No
Auto Motive No
Circuit Current (ON) [µA] 1.5
Circuit Current (OFF) [µA] 1.6
Hysteresis Voltage [V] 0.05
L Output Current (LowVol) [mA] 15
Operating Temperature (Min.)[°C] -40
Operating Temperature (Max.)[°C] 75
Package Size 2.9x2.8 (t=1.25)

Resources







Manufacturing Data
Factory Information



Alternative Descriptions

Voltage Detector, -40 To 75Deg C | Newark Electronics
Volt Supervisor Detect 1.9V to 4.6V 5-Pin SMP T/R | Avnet America
VOLTAGE DETECTOR, -40 TO 75DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD4744G-TR?

Additional datasheets, footprints and schematics for BD4744G-TR are listed on our Part Details page. You can also find images and similar parts to BD4744G-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD4744G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD4744G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD4744G-TR fall under?

The BD4744G-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to BD4744G-TR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD4744G-TR you can contact the distributor directly for product support, shipping queries etc.

Is the BD4744G-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BD4744G-TR have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD4744G-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD4744G-TR often in real-time on the comparison pages.

What if I can't find stock of BD4744G-TR?

You can fill out our help required form which you can use to request a quote for BD4744G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay