BD45E262G-MTR Power Management ICs - PMIC by Rohm

2.6V, Fixed Delay (200msec) Voltage Detector for Automotive


ROHM’s BD45Exxxx-M and BD46Exxxx-M series are highly accurate, low current consumption Voltage Detector IC series. Because the counter timer delay circuit is built into those series, an external capacitor for the delay time setting is unnecessary. The lineup was established with two output types (Nch open drain output) and detection voltages range from 2.3Vto 4.8V in increments of 0.1V, so that the series may be selected according to application.

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now

Features

Counter Timer Built-in
No delay time setting capacitor required
Ultra-low current consumption
Two output types (Nch open drain and CMOS output)
Package SSOP5 is similar to SOT-23-5 (JEDEC)

Specifications

Under Voltage Detection Voltage [V] (typ.) 2.6
VDET Precision [%] ±1
Reset Active Voltage Range [V] 0.95 to 10
Output Types Open drain
Reset Delay Timer Fixed Delay (200msec)
Reset Active State Low
Manual Reset Yes
Comment Cu wire bonding.
Watchdog Timer No
Auto Motive Yes
Circuit Current (ON) [µA] 0.80(VDET=4.8V)
Circuit Current (OFF) [µA] 0.85(VDET=4.8V)
Hysteresis Voltage [V] VDET x 0.05
L Output Current (LowVol) [mA] 1.2
L Output Current (HighVol) [mA] 5
Operating Temperature (Min.)[°C] -40
Operating Temperature (Max.)[°C] 105
Package Size 2.9x2.8 (t=1.25)

Resources







Manufacturing Data
Factory Information



Alternative Descriptions

VOLTAGE DETECTOR, AEC-Q100, 2.6V, SSOP-5 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD45E262G-MTR?

Additional datasheets, footprints and schematics for BD45E262G-MTR are listed on our Part Details page. You can also find images and similar parts to BD45E262G-MTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD45E262G-MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD45E262G-MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD45E262G-MTR fall under?

The BD45E262G-MTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to BD45E262G-MTR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD45E262G-MTR you can contact the distributor directly for product support, shipping queries etc.

Is the BD45E262G-MTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BD45E262G-MTR have stock available?

Authorised distributors including Farnell have stock available or on a lead time for BD45E262G-MTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD45E262G-MTR often in real-time on the comparison pages.

What if I can't find stock of BD45E262G-MTR?

You can fill out our help required form which you can use to request a quote for BD45E262G-MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay