BD45265G-TR Power Management ICs - PMIC by Rohm

2.6V, Fixed Delay (50msec), High Accuracy Voltage Detector


ROHM's BD45xxxG and BD46xxxG series of reset ICs utilize CMOS processes for low current consumption and high accuracy. The built-in counter timer delay circuit eliminates the need to set the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. A total of 156 models are offered, classified by delay time. In addition, the entire series is of course both lead-free and RoHS-compliant.

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
1,533
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.35
2,990
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.20
2,709
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
1,533
in stock
Buy Now
Logo for element14
element14
from US$0.29
1,533
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now

Features

Broad lineup available in different detection voltages : 2.3V to 4.8V (0.1V increments)
High detection voltage accuracy : ±1%
Ultra-low current consumption : 0.85uA typ. (OFF circuit current)

Specifications

Under Voltage Detection Voltage [V] (typ.) 2.6
VDET Precision [%] ±1
Reset Active Voltage Range [V] 0.95 to 10
Output Types Open drain
Reset Delay Timer Fixed Delay (50msec)
Reset Active State Low
Manual Reset Yes
Watchdog Timer No
Auto Motive No
Circuit Current (ON) [µA] 0.80(VDET=4.8V)
Circuit Current (OFF) [µA] 0.85(VDET=4.8V)
Hysteresis Voltage [V] VDET x 0.05
L Output Current (LowVol) [mA] 1.2
L Output Current (HighVol) [mA] 5
Operating Temperature (Min.)[°C] -40
Operating Temperature (Max.)[°C] 105
Package Size 2.9x2.8 (t=1.25)

Resources







Manufacturing Data
Factory Information



Alternative Descriptions

Voltage Detector, -40 To 105Deg C | Newark Electronics
VOLTAGE DETECTOR, -40 TO 105DEG C | element14
Volt Supervisor Detect 2.3V to 4.8V 5-Pin SSOP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD45265G-TR?

Additional datasheets, footprints and schematics for BD45265G-TR are listed on our Part Details page. You can also find images and similar parts to BD45265G-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD45265G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD45265G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD45265G-TR fall under?

The BD45265G-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to BD45265G-TR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD45265G-TR you can contact the distributor directly for product support, shipping queries etc.

Is the BD45265G-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BD45265G-TR have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD45265G-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD45265G-TR often in real-time on the comparison pages.

What if I can't find stock of BD45265G-TR?

You can fill out our help required form which you can use to request a quote for BD45265G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay