Status: | Unknown |
---|---|
Series: | BD441 |
RoHS: | Compliant |
Pb-Free Packages are Available |
Complementary Types are BD438 and BD442 |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 36W |
DC Collector Current | 4A |
DC Current Gain hFE | 140hFE |
Transistor Case Style | SOT-32 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 800mV |
Continuous Collector Current Ic Max | 4A |
Current Ic Continuous a Max | 4A |
Current Ic hFE | 2A |
Full Power Rating Temperature | 25°C |
Hfe Min | 15 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 36W |
Termination Type | Surface Mount Device |
Voltage Vcbo | 80V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 36W |
DC Collector Current | 4A |
DC Current Gain hFE | 15hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
BIPOLAR TRANSISTOR, NPN, 80V | element14 |
Bipolar Transistor, Npn, 80V | Newark Electronics |
TRANSISTOR,NPN,4A,80V,TO126 | Farnell |
Where can I find additional details, specifications and documents for a BD441?
Additional datasheets, footprints and schematics for BD441 are listed on our Part Details page. You can also find images and similar parts to BD441 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD441 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD441 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD441 fall under?
The BD441 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD441 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD441 you can contact the distributor directly for product support, shipping queries etc.
Is the BD441 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD441 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for BD441.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD441 often in real-time on the comparison pages.
What if I can't find stock of BD441?
You can fill out our help required form which you can use to request a quote for BD441 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.