Status: | Unknown |
---|---|
Series: | 5V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 5.9V |
Input Voltage Max | 45V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Output Voltage Nom. | 5V |
Fixed Ldo Voltage Regulator, 5.9V To 45V, 250Mv Dropout, 5Vout, 500Maout, To-252-5 Rohs Compliant: Yes |Rohm BD4275FPJ-CE2 | Newark Electronics |
BD4275FP2 Series 5 V 500 mA Output LDO Regulator with Voltage Detector-TO252-J5F | Future Electronics |
LDO, FIXED, 5V, 0.5A, TO252-J5F | element14 |
500 MA OUTPUT LDO REGULATOR WITH VOLTAGE DETECTOR | Avnet Silica |
Where can I find additional details, specifications and documents for a BD4275FPJ-CE2?
Additional datasheets, footprints and schematics for BD4275FPJ-CE2 are listed on our Part Details page. You can also find images and similar parts to BD4275FPJ-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD4275FPJ-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD4275FPJ-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD4275FPJ-CE2 fall under?
The BD4275FPJ-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD4275FPJ-CE2 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD4275FPJ-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD4275FPJ-CE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD4275FPJ-CE2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BD4275FPJ-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD4275FPJ-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD4275FPJ-CE2?
You can fill out our help required form which you can use to request a quote for BD4275FPJ-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.