Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
58
in stock
|
Buy Now | |
CoreStaff
from US$0.64
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
58
in stock
|
Buy Now | |
element14
from US$1.19
|
58
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now |
AEC-Q100 qualified. |
Low ESR ceramic capacitors applicable for output. |
Low drop voltage: PDMOS output transistor |
Power on and under-voltage reset |
Programmable reset delay time by external capacitor. |
ch | 1 |
---|---|
Vin(Min.)[V] | 5.5 |
Vin(Max.)[V] | 45 |
Vout (Typ.) [V] | 5 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.5 |
Circuit Current[mA] | 0.075 |
Shutdown Function | No |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Under Voltage Lock Out | Yes |
Ripple Rejection [dB] | 60 |
Load Regulation[mV] | 10 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 150 |
Package Size | 10.16x15.1 (t=4.7) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD42754FP2-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Ldo, Aec-Q100, Fixed, 5V, 0.5A, To-263-5 | Newark Electronics |
LDO, AEC-Q100, FIXED, 5V, 0.5A, TO-263-5 | element14 |
LDO Regulator Pos 5V 500mA 5-Pin TO-263 Emboss T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BD42754FP2-CE2?
Additional datasheets, footprints and schematics for BD42754FP2-CE2 are listed on our Part Details page. You can also find images and similar parts to BD42754FP2-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD42754FP2-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD42754FP2-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD42754FP2-CE2 fall under?
The BD42754FP2-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD42754FP2-CE2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD42754FP2-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD42754FP2-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD42754FP2-CE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD42754FP2-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD42754FP2-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD42754FP2-CE2?
You can fill out our help required form which you can use to request a quote for BD42754FP2-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.