Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.96
Low ESR ceramic capacitors applicable for output |
Low drop voltage: PDMOS output transistor |
Power on and under-voltage reset |
Programmable reset delay and watchdog time by external capacitor |
ch | 1 |
---|---|
Vin(Min.)[V] | 5.5 |
Vin(Max.)[V] | 45 |
Vout (Typ.) [V] | 5 |
Additional Feature | 5V LDO + 4.65V Reset + WDT |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.55 |
Circuit Current[mA] | 0.075 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Under Voltage Lock Out | Yes |
Discharge Function | Yes |
I/O Voltage Difference (Typ.)[V] | 0.2(Io=300mA) |
Ripple Rejection [dB] | 60 |
Load Regulation[mV] | 10 |
Detect Voltage(VDET) [V] | 4.65 |
VDET Precision | 0.026 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 150 |
Package Size | 9.395x10.54 (t=2.005) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD4271HFP-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Aec-Q100, Fixed, 5V, 0.55A, Hrp-7 | Newark Electronics |
LDO, AEC-Q100, FIXED, 5V, 0.55A, HRP-7 | element14 |
LDO Regulator Pos 5V 550mA 7-Pin HRP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD4271HFP-CTR?
Additional datasheets, footprints and schematics for BD4271HFP-CTR are listed on our Part Details page. You can also find images and similar parts to BD4271HFP-CTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD4271HFP-CTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD4271HFP-CTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD4271HFP-CTR fall under?
The BD4271HFP-CTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD4271HFP-CTR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD4271HFP-CTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD4271HFP-CTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD4271HFP-CTR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for BD4271HFP-CTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD4271HFP-CTR often in real-time on the comparison pages.
What if I can't find stock of BD4271HFP-CTR?
You can fill out our help required form which you can use to request a quote for BD4271HFP-CTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.