Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.91
AEC-Q100 qualified |
Low ESR ceramic capacitors applicable for output |
Low drop voltage: PDMOS output transistor |
Power on and under-voltage reset |
Programmable reset delay and watchdog time by external capacitor |
Enable input |
Over Current Protection (OCP) |
Thermal Shut Down (TSD) |
ch | 1 |
---|---|
Vin(Min.)[V] | 5.5 |
Vin(Max.)[V] | 45 |
Vout (Typ.) [V] | 5 |
Additional Feature | 5V LDO + 4.65V Reset + WDT |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.55 |
Circuit Current[mA] | 0.075 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Under Voltage Lock Out | Yes |
Discharge Function | Yes |
I/O Voltage Difference (Typ.)[V] | 0.2(Io=300mA) |
Ripple Rejection [dB] | 60 |
Load Regulation[mV] | 10 |
Detect Voltage(VDET) [V] | 4.65 |
VDET Precision | 0.026 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 150 |
Package Size | 10.16x15.1 (t=4.7) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD4271FP2-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Aec-Q100, Fixed, 5V, 0.55A, To-263-7 | Newark Electronics |
LDO Voltage Regulators 5.5-45V TO263-7 15A LDO Regulator | Future Electronics |
LDO Regulator Pos 5V 550mA 7-Pin TO-263 Emboss T/R | Avnet America |
LDO, AUTO, FIXED, 5V, 0.55A, TO-263-7 | element14 |
Where can I find additional details, specifications and documents for a BD4271FP2-CE2?
Additional datasheets, footprints and schematics for BD4271FP2-CE2 are listed on our Part Details page. You can also find images and similar parts to BD4271FP2-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD4271FP2-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD4271FP2-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD4271FP2-CE2 fall under?
The BD4271FP2-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD4271FP2-CE2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD4271FP2-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD4271FP2-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD4271FP2-CE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD4271FP2-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD4271FP2-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD4271FP2-CE2?
You can fill out our help required form which you can use to request a quote for BD4271FP2-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.