Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | - |
---|---|
Input Voltage | 3.6V, 3.6V |
Current Limit | - |
On State Resistance | 0.12ohm |
Distribution Switch Case Style | SSOP |
No. of Pins | 20Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 3Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Base Number | 4155 |
Operating Temperature Range | -40°C to +100°C |
Output Current | 1.3A |
Output Voltage | 5V |
Power Dissipation Pd | 812.5mW |
Primary Input Voltage | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
POWER SWITCH EXPRESS CARD, SSOP-B20 | Farnell |
Where can I find additional details, specifications and documents for a BD4155FV-E2?
Additional datasheets, footprints and schematics for BD4155FV-E2 are listed on our Part Details page. You can also find images and similar parts to BD4155FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD4155FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD4155FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD4155FV-E2 fall under?
The BD4155FV-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BD4155FV-E2 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD4155FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD4155FV-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD4155FV-E2 have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for BD4155FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD4155FV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD4155FV-E2?
You can fill out our help required form which you can use to request a quote for BD4155FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.