Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
CoreStaff
from US$0.17
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,468
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Open Drain Output |
Built in Under Voltage LockOut (UVLO) Circuit |
Delay Time Controlled by External Capacitor |
Very small and low height package |
PGOOD HIGH Output |
Under Voltage Detection Voltage [V] (typ.) | 0.5 |
---|---|
VDET Precision [%] | ±9mV |
Reset Active Voltage Range [V] | 3 to 5.5 |
Output Types | Open drain |
Reset Delay Timer | Adjustable Delay |
Reset Active State | Low |
Manual Reset | No |
Watchdog Timer | No |
Auto Motive | No |
Circuit Current (ON) [µA] | 7.5 |
Hysteresis Voltage [V] | 10 |
Operating Temperature (Min.)[°C] | -10 |
Operating Temperature (Max.)[°C] | 100 |
Package Size | 1.6x1.6 (t=0.6) |
Data Sheet |
---|
BD4142HFV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Voltage Detector, -10 To 100Deg C | Newark Electronics |
Supervisory Circuits CMOS Volt Det IC 3-5.5V HVSOF5 | Future Electronics |
VOLTAGE DETECTOR, -10 TO 100DEG C | element14 |
Volt Supervisor Voltage Detector 0.509V 3V to 5.5V 5-Pin HVSOF Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD4142HFV-TR?
Additional datasheets, footprints and schematics for BD4142HFV-TR are listed on our Part Details page. You can also find images and similar parts to BD4142HFV-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD4142HFV-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD4142HFV-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD4142HFV-TR fall under?
The BD4142HFV-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to BD4142HFV-TR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD4142HFV-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD4142HFV-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD4142HFV-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for BD4142HFV-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD4142HFV-TR often in real-time on the comparison pages.
What if I can't find stock of BD4142HFV-TR?
You can fill out our help required form which you can use to request a quote for BD4142HFV-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.