Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
2,484
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
2,484
in stock
|
Buy Now | |
element14
from US$0.84
|
2,484
in stock
|
Buy Now | |
CoreStaff
from US$0.66
|
1,236
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
110
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AEC-Q100 Qualified(Grade1) |
Transmission Rate of 40kbps to 5Mbps |
Power Saving Mode Correspondence |
SPLIT Voltage Output for Stabilizing Recessive Bus Level |
Under Voltage Detection Function |
Thermal Shutdown (TSD) Function |
TXD Dominant Time-out Function(Normal Mode) |
CAN Bus Dominant Time-out Function(Standby Mode) |
Bus Wake-up Capability |
Product Category | High-speed CAN FD |
---|---|
Supported Standards | ISO-11898-2:2016 |
Function | Standby Mode, Bus Wake Up, SPLIT Pin |
Data Rates (Max.)[Mbps] | 5 |
Supply Voltage (Min.) [V] | 4.75 |
Supply Voltage (Max.) [V] | 5.25 |
Bus Fault Voltage [V] | -27 to 40 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 4.9x6 (t=1.65) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD41044FJ-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Can Tx Rx, 5Mbps, -40 To 125Deg C, Sop-J | Newark Electronics |
CAN FD TRANSCEIVER, -40 TO 125DEG C | element14 |
CAN Interface, CAN FD Transceiver, 5 Mbps, 4.75 V, 5.25 V, SOP-J, 8 Pins | Avnet America |
Where can I find additional details, specifications and documents for a BD41044FJ-CE2?
Additional datasheets, footprints and schematics for BD41044FJ-CE2 are listed on our Part Details page. You can also find images and similar parts to BD41044FJ-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD41044FJ-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD41044FJ-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD41044FJ-CE2 fall under?
The BD41044FJ-CE2 is listed under Semiconductors - ICs > Drivers & Interfaces > CAN Bus Devices.
Can I view similar or alternative parts?
You can view similar parts to BD41044FJ-CE2 when available in the CAN Bus Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD41044FJ-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD41044FJ-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD41044FJ-CE2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for BD41044FJ-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD41044FJ-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD41044FJ-CE2?
You can fill out our help required form which you can use to request a quote for BD41044FJ-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.