Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Low dropout voltage/ Low quiescent current |
Built-in Overcurrent protection circuit/ Thermal shutdown circuit |
Breakdown Voltage(Max.)[V] | 50 |
---|---|
ch | 1 |
Vin(Min.)[V] | 4.5 |
Vin(Max.)[V] | 50 |
Additional Feature | Offset Voltage = ±10mV |
Iout(Max.)[A] | 0.5 |
Circuit Current[mA] | 0.045 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
I/O Voltage Difference (Typ.)[V] | 0.25(Io=200mA) |
Ripple Rejection [dB] | 80 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 9.395x10.54 (t=2.005) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD3925HFP-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Adj, 0.5A, Hrp-5 | Newark Electronics |
LDO, ADJ, 0.5A, HRP-5 | element14 |
Voltage Tracker 5-Pin HRP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD3925HFP-CTR?
Additional datasheets, footprints and schematics for BD3925HFP-CTR are listed on our Part Details page. You can also find images and similar parts to BD3925HFP-CTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD3925HFP-CTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD3925HFP-CTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD3925HFP-CTR fall under?
The BD3925HFP-CTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD3925HFP-CTR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD3925HFP-CTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD3925HFP-CTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD3925HFP-CTR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BD3925HFP-CTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD3925HFP-CTR often in real-time on the comparison pages.
What if I can't find stock of BD3925HFP-CTR?
You can fill out our help required form which you can use to request a quote for BD3925HFP-CTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.