Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.64
AEC-Q100 Qualified(Grade 1) |
Quad Power Good for External Inputs |
Over Voltage Detection (OVD) |
Under Voltage Detection (UVD) |
Adjustable Window Watchdog Timer(WDT) |
Reset for VDD Input (POR) |
Over Voltage Detection Voltage [V] (typ.) | 0.88 |
---|---|
Under Voltage Detection Voltage [V] (typ.) | 0.72 |
VDET Precision [%] | ±3.0 |
Output Types | Open drain |
Reset Delay Timer | 10ms |
Reset Active State | Low |
Manual Reset | No |
Watchdog Timer | Yes |
SENSE Pin | No |
Auto Motive | Yes |
Circuit Current (ON) [µA] | 785 |
WDT Active Voltage Range [V] | 2.7 to 5.5 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 3x3 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD39040MUF-C Data Sheet |
User's Guide |
---|
User's Guide for REFRPT001-EVK-001 |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Reference Design |
---|
Application Note for REFRPT001-EVK-001 |
REFRPT001-EVK-001 EMC Test Report |
CISPR25 Class5 Compliant, 8 rails power tree reference design for automotive ADAS and Info-Display |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Mpu Supervisor, -40 To 125Deg C Rohs Compliant: Yes |Rohm BD39040MUF-CE2 | Newark Electronics |
MPU SUPERVISOR, -40 TO 125DEG C | element14 |
Processor Supervisor 2.7V 16-Pin VQFN Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD39040MUF-CE2?
Additional datasheets, footprints and schematics for BD39040MUF-CE2 are listed on our Part Details page. You can also find images and similar parts to BD39040MUF-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD39040MUF-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD39040MUF-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD39040MUF-CE2 fall under?
The BD39040MUF-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to BD39040MUF-CE2 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD39040MUF-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD39040MUF-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD39040MUF-CE2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for BD39040MUF-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD39040MUF-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD39040MUF-CE2?
You can fill out our help required form which you can use to request a quote for BD39040MUF-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.