Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.16
|
48
in stock
|
Buy Now | |
CoreStaff
from US$2.54
|
1,701
in stock
|
Buy Now | |
Chip One Stop
from US$3.85
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
48
in stock
|
Buy Now | |
element14
from US$4.58
|
48
in stock
|
Buy Now | |
Avnet America
from US$3.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Dynamic range : 132dB (tone bypath, VOL = MUTE, IHF-A). |
Master volume 6ch independent (0 to -95dB, MUTE 1dB/step). |
Low current consumption design by use of Bi-CMOS process. |
Maximum output voltage : 4.3Vrms (Vcc=7V, VEE=-7V, RL=10kΩ). |
Built-in 2 OP amplifiers. |
2-line serial control (for both 3.3V and 5V). |
Data Sheet |
---|
BD3814FV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Electronic Volume, -20 To 75Deg C | Newark Electronics |
ELECTRONIC VOLUME, -20 TO 75DEG C | element14 |
Electronic Volume 40-Pin SSOP-B T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD3814FV-E2?
Additional datasheets, footprints and schematics for BD3814FV-E2 are listed on our Part Details page. You can also find images and similar parts to BD3814FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD3814FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD3814FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD3814FV-E2 fall under?
The BD3814FV-E2 is listed under Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to BD3814FV-E2 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD3814FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD3814FV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD3814FV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD3814FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD3814FV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD3814FV-E2?
You can fill out our help required form which you can use to request a quote for BD3814FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.