Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.79
High precision voltage detection(VSA = 4.20V ± 2.5%). |
Internal reset circuit that user selectable thresholdlevel with hysteresis (VSB = 1.230V ± 1.5%). Internal open collector output comparators to create Over Voltage Detection circuit, reference voltage generator, and more. (VSC,OUTC) |
User selectable delay time of releasing reset signal depending on capacitor of CT node. |
Low power dissipation (Icc = 0.35mA ,VCC = 5V). |
SOP8 package (5.0×6.2mm, 1.27mm pitch). |
Under Voltage Detection Voltage [V] (typ.) | 1.23 |
---|---|
VDET Precision [%] | ±1.5 |
Reset Active Voltage Range [V] | 3.5 to 18 |
Output Types | Open collector comparators |
Reset Delay Timer | Adjustable Delay |
Reset Active State | Low |
Manual Reset | No |
Comment | 2ch Reset & Comparator IC |
Watchdog Timer | No |
Auto Motive | No |
Circuit Current (ON) [µA] | 350 |
Circuit Current (OFF) [µA] | 400 |
Hysteresis Voltage [V] | 28mV |
L Output Current (LowVol) [mA] | 3 |
L Output Current (HighVol) [mA] | 4 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size | 5x6.2 (t=1.71) |
Data Sheet |
---|
BD3775AF Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Power Supply Monitor, -40 To 85Deg C | Newark Electronics |
Supervisory/Voltage Detector, Active-Low, Open-Collector, 3.5V to 18V, 1.23V Threshold, SOP-8 | Avnet America |
POWER SUPPLY MONITOR, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD3775AF-E2?
Additional datasheets, footprints and schematics for BD3775AF-E2 are listed on our Part Details page. You can also find images and similar parts to BD3775AF-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD3775AF-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD3775AF-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD3775AF-E2 fall under?
The BD3775AF-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to BD3775AF-E2 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD3775AF-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD3775AF-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD3775AF-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD3775AF-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD3775AF-E2 often in real-time on the comparison pages.
What if I can't find stock of BD3775AF-E2?
You can fill out our help required form which you can use to request a quote for BD3775AF-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.