Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Reduce switching noise of input gain control, mute, main volume, |
fader volume, bass, middle, treble, loudness, by using advanced switch circuit |
[Possible to control all steps] |
Built-in ground isolation amplifier inputs, ideal for external stereo input. |
Built-in differential input selector that can make various combination of |
single-ended / differential input. |
Built-in input gain controller reduce switching noise for volume of |
a portable audio input. |
Decrease the number of external components by |
built-in 3-band equalizer filter, LPF for subwoofer, loudness filter, |
And, possible to control Q, Gv, fo of 3-band equalizer and fc of LPF, |
and fo, Gv of loudness by I²C BUS control freely. |
It is possible for the bass, middle, treble to the gain adjustment |
quantity of ±20dB and 1 dB step gain adjustment. |
It is equipped with output terminals of Subwoofer. |
Moreover, the stereo signal of the front and rear also |
can be output by the I²C BUS control. |
Bi-CMOS process is suitable for the design of low current and low energy. |
And it provides more quality for small-scale regulator and heat in a set. |
Package is SSOP-B28. Putting input-terminals together |
and output-terminals together can make PCB layout easier |
and can makes area of PCB smaller. |
It is possible to control by 3.3V / 5V for I²C BUS. |
Data Sheet |
---|
BD37532FV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Sound Processor, -40 To 85Deg C | Newark Electronics |
Sound Processor 28-Pin SSOP-B T/R | Avnet America |
SOUND PROCESSOR, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD37532FV-E2?
Additional datasheets, footprints and schematics for BD37532FV-E2 are listed on our Part Details page. You can also find images and similar parts to BD37532FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD37532FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD37532FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD37532FV-E2 fall under?
The BD37532FV-E2 is listed under Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to BD37532FV-E2 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD37532FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD37532FV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD37532FV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD37532FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD37532FV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD37532FV-E2?
You can fill out our help required form which you can use to request a quote for BD37532FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.