Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Built-in differential input selector that can select single-ended / differential input |
Reduce the shock noise when switching gain due to built-in advanced switch circuit |
Decrease the out of band noise of DAC by built-in 2nd order post filter. |
Built-in buffered ground isolation amplifier to realize high CMRR characteristics |
No need to countermeasure using external components built-in TDMA noise reduction circuit |
It is possible to output 5.2Vrms by High-Voltage function |
Package is SSOP-B40. Putting same direction input-terminals and output-terminals make PCB layout easier and PCB area smaller. |
It is possible to control by 3.3V for I²C-BUS controller |
AEC-Q100 Qualified. |
Data Sheet |
---|
BD37068FV-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Audio Processor, -40 To 85Deg C, Ssop-40 | Newark Electronics |
AUDIO PROCESSOR, -40 TO 85DEG C, SSOP-40 | element14 |
Sound Processor 40-Pin SSOP-D T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD37068FV-ME2?
Additional datasheets, footprints and schematics for BD37068FV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD37068FV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD37068FV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD37068FV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD37068FV-ME2 fall under?
The BD37068FV-ME2 is listed under Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to BD37068FV-ME2 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD37068FV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD37068FV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD37068FV-ME2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Avnet America have stock available or on a lead time for BD37068FV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD37068FV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD37068FV-ME2?
You can fill out our help required form which you can use to request a quote for BD37068FV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.