Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Reduce switching noise by using advanced switch circuit. |
Built-in input selector (single 3 / diff 2). |
Decrease the number of external components |
Built-in mixing volume and anti-aliasing-filter. |
Built-in anti-GSM-noise-filter. |
Package is SSOP-B28. |
It is possible to control by 3.3V / 5V for I²C BUS. |
AEC-Q100 Qualified. |
Data Sheet |
---|
BD37034FV-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Audio Processor, -40 To 85Deg C, Ssop-28 | Newark Electronics |
Sound Processor 28-Pin SSOP-B T/R | Avnet America |
AUDIO PROCESSOR, -40 TO 85DEG C, SSOP-28 | element14 |
Where can I find additional details, specifications and documents for a BD37034FV-ME2?
Additional datasheets, footprints and schematics for BD37034FV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD37034FV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD37034FV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD37034FV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD37034FV-ME2 fall under?
The BD37034FV-ME2 is listed under Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to BD37034FV-ME2 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD37034FV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD37034FV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD37034FV-ME2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD37034FV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD37034FV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD37034FV-ME2?
You can fill out our help required form which you can use to request a quote for BD37034FV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.